FLE26HT2/12H/DCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26HT2/12H/DCD
Description
4.8 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
26 W WATTAGE
T2 SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
26 W WATTAGE
T2 SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
4.8 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
26 W WATTAGE
T2 SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE