FLE26/2PAR38XCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26/2PAR38XCD
Description
5.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
SIZE 4.5 INCH DIA
PRIMARY APPLICATION PATHWAY, GARDEN, DECK, INDOOR FLOODLIGHT
GE Lighting
Done
Datasheet
Description
5.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
SIZE 4.5 INCH DIA
PRIMARY APPLICATION PATHWAY, GARDEN, DECK, INDOOR FLOODLIGHT
5.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
SIZE 4.5 INCH DIA
PRIMARY APPLICATION PATHWAY, GARDEN, DECK, INDOOR FLOODLIGHT