FLE26/2DVR40SWCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26/2DVR40SWCD
Description
6.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300/1260 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.34 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 170 PERCENT
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
6.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300/1260 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.34 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 170 PERCENT
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
6.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300/1260 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.34 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 170 PERCENT
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT