FLE26/2DMR40/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26/2DMR40/BX
Description
6.7 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
1 STANDARD PACKAGE
26 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 5 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
PRIMARY APPLICATION TURN SIGNAL, FRONT
GE Lighting
Done
Datasheet
Description
6.7 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
1 STANDARD PACKAGE
26 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 5 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
PRIMARY APPLICATION TURN SIGNAL, FRONT
6.7 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
1 STANDARD PACKAGE
26 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 5 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
PRIMARY APPLICATION TURN SIGNAL, FRONT