FLE26/2/T21XL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26/2/T21XL
Description
6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
BULLET STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T21 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
POWER FACTOR 0.6
BULB FINISH SOFT WHITE
APPROVAL UL
GE Lighting
Done
Datasheet
Description
6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
BULLET STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T21 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
POWER FACTOR 0.6
BULB FINISH SOFT WHITE
APPROVAL UL
6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
BULLET STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T21 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
POWER FACTOR 0.6
BULB FINISH SOFT WHITE
APPROVAL UL