FLE26/2/PAR382P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26/2/PAR382P
Description
5.5 INCH OVERALL LENGTH
5.5 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
1300 INITIAL INTENSITY IN LUMEN
100 W INCANDESCENT EQUIVALENT
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED TWIN PACK
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
5.5 INCH OVERALL LENGTH
5.5 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
1300 INITIAL INTENSITY IN LUMEN
100 W INCANDESCENT EQUIVALENT
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED TWIN PACK
VOLTAGE RATING 120 V
5.5 INCH OVERALL LENGTH
5.5 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
1300 INITIAL INTENSITY IN LUMEN
100 W INCANDESCENT EQUIVALENT
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED TWIN PACK
VOLTAGE RATING 120 V