FLE26/2/PAR38/XL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26/2/PAR38/XL
Description
5.6 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
PRIMARY APPLICATION PATHWAY, GARDEN AND DECK RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.6 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
PRIMARY APPLICATION PATHWAY, GARDEN AND DECK RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.6 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
PRIMARY APPLICATION PATHWAY, GARDEN AND DECK RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT