FLE25HBA23D/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE25HBA23D/CD
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
25 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
T4 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
GE Lighting
Done
Datasheet
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
25 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
T4 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
25 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
T4 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5