FLE24PAR38BX3TP3 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE24PAR38BX3TP3
Description
4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
24 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
1140 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND
GE Lighting
Done
Datasheet
Description
4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
24 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
1140 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND
4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
24 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
1140 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND