FLE24/2/PAR38FL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE24/2/PAR38FL
Description
5.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
24 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T4, PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1140 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION PATHWAY, GARDEN AND DECK
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
24 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T4, PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1140 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION PATHWAY, GARDEN AND DECK
5.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
24 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T4, PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1140 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION PATHWAY, GARDEN AND DECK