FLE23PAR38FL3000 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE23PAR38FL3000
Description
5.4 INCH OVERALL LENGTH
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T5, PAR38 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1185 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SODALIME
APPLICATION INDOOR FLOODLIGHT
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T5, PAR38 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1185 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SODALIME
APPLICATION INDOOR FLOODLIGHT
5.4 INCH OVERALL LENGTH
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T5, PAR38 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1185 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SODALIME
APPLICATION INDOOR FLOODLIGHT