FLE23HT32SWCD3PK -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE23HT32SWCD3PK
Description
5.2 INCH OVERALL LENGTH
5.2 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
1700 INITIAL INTENSITY IN LUMEN
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
5.2 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
1700 INITIAL INTENSITY IN LUMEN
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
5.2 INCH OVERALL LENGTH
5.2 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
1700 INITIAL INTENSITY IN LUMEN
100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V