FLE23HT3/2/841 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE Lighting
Compact Fluorescent Lamp with Ballast
FLE23HT3/2/841
Description
10 STANDARD PACKAGE
23 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
4100
1600 LUMEN INITIAL INTENSITY
Description
10 STANDARD PACKAGE
23 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
4100
1600 LUMEN INITIAL INTENSITY
Datasheet
Suppliers
10 STANDARD PACKAGE
23 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
4100
1600 LUMEN INITIAL INTENSITY
- 10 STANDARD PACKAGE
- 23 W WATTAGE
- SPIRAL STYLE
- E26 MEDIUM SCREW BASE TYPE
- 10000 LIFE IN HOUR
- R30 SHAPE DESIGNATION
- 4100
- 1600 LUMEN INITIAL INTENSITY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
FLE23HT3/2/841 |
|
Product Name
|
Compact Fluorescent Lamp with Ballast |
|
Features
|
Compact
|
|
Base Type
|
Medium; Screw Terminals
|
|
Lamp Power
|
23 watts
|
Unlock Full Specs
to access all available technical data