FLE23HT2/2/XLCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE23HT2/2/XLCD
Description
4.1 INCH OVERALL LENGTH
3 PER CASE STANDARD PACKAGE
23 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
GE Lighting
Done
Description
4.1 INCH OVERALL LENGTH
3 PER CASE STANDARD PACKAGE
23 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
4.1 INCH OVERALL LENGTH
3 PER CASE STANDARD PACKAGE
23 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY