FLE20HT32SWCD3PK -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT32SWCD3PK
Description
4.7 INCH OVERALL LENGTH
4.7 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
965/1250 LUMEN INITIAL INTENSITY
965/1250 INITIAL INTENSITY IN LUMEN
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
4.7 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
965/1250 LUMEN INITIAL INTENSITY
965/1250 INITIAL INTENSITY IN LUMEN
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
4.7 INCH OVERALL LENGTH
4.7 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
965/1250 LUMEN INITIAL INTENSITY
965/1250 INITIAL INTENSITY IN LUMEN
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V