FLE20HT3/2GU24CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT3/2GU24CD
Description
4.1 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
GU24 BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.1 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
GU24 BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
4.1 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
GU24 BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V