FLE20HT3/2/SW5PK -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT3/2/SW5PK
Description
4.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
5 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND
GE Lighting
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
5 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND
4.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
5 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND