FLE20HT3/2/SW/2P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT3/2/SW/2P
Description
4.7 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.7 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT