FLE20HT3/2/RVLCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT3/2/RVLCD
Description
4.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
1100/1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
REVEAL[R], SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
1100/1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
REVEAL[R], SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
4.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
1100/1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
REVEAL[R], SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE