FLE20HT3/2/D/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT3/2/D/CD
Description
5 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1150/1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 145 PERCENT
BULB FINISH DAYLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1150/1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 145 PERCENT
BULB FINISH DAYLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1150/1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 145 PERCENT
BULB FINISH DAYLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT