FLE20HT3/2/827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT3/2/827
Description
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 135 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 135 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 135 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BALLASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.3 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 135 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT