FLE20HT2/2/XL/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT2/2/XL/CD
Description
4.5 INCH OVERALL LENGTH
3 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26, SCREW-IN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
LAMP DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
BULB FINISH COLOR WHITE
GE Lighting
Done
Datasheet
Description
4.5 INCH OVERALL LENGTH
3 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26, SCREW-IN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
LAMP DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
BULB FINISH COLOR WHITE
4.5 INCH OVERALL LENGTH
3 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26, SCREW-IN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1250 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
LAMP DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
BULB FINISH COLOR WHITE