FLE20HT2/12H/DCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HT2/12H/DCD
Description
4.5 INCH OVERALL LENGTH
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1190 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
GE Lighting
Done
Datasheet
Description
4.5 INCH OVERALL LENGTH
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1190 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
4.5 INCH OVERALL LENGTH
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1190 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DIAMETER 0.25 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE