FLE20HBSWBX2-TP -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE20HBSWBX2-TP
Description
5.2 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
20 W WATTAGE
A LINE STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
ENERGY SMART[R] BRAND
GE Lighting
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
20 W WATTAGE
A LINE STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
ENERGY SMART[R] BRAND
5.2 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
20 W WATTAGE
A LINE STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
ENERGY SMART[R] BRAND