FLE16/2/R30/SWCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE16/2/R30/SWCD
Description
5.4 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 PER CASE STANDARD PACKAGE
16 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
700 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
LAMP INTENSITY 565 LUMEN
APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 PER CASE STANDARD PACKAGE
16 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
700 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
LAMP INTENSITY 565 LUMEN
APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.4 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 PER CASE STANDARD PACKAGE
16 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
700 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
LAMP INTENSITY 565 LUMEN
APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT