FLE15HT3/2SX/827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15HT3/2SX/827
Description
4.8 INCH OVERALL LENGTH
25 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 150 PERCENT
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
25 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 150 PERCENT
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
4.8 INCH OVERALL LENGTH
25 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 150 PERCENT
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE