FLE15HT3/2GU24CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15HT3/2GU24CD
Description
3.9 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
GU24 BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
3.9 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
GU24 BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB FINISH SOFT WHITE
3.9 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
GU24 BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB FINISH SOFT WHITE