FLE15HT3/2/DV -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15HT3/2/DV
Description
5.2 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC DIMMING BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.19 AMPERE
POWER FACTOR 0.6
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC DIMMING BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.19 AMPERE
POWER FACTOR 0.6
BULB FINISH SOFT WHITE
5.2 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC DIMMING BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.19 AMPERE
POWER FACTOR 0.6
BULB FINISH SOFT WHITE