FLE15HBRVBX2-TP -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15HBRVBX2-TP
Description
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
740 LUMEN INITIAL INTENSITY
REVEAL[R], START[TM] BRAND
GE Lighting
Done
Datasheet
Description
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
740 LUMEN INITIAL INTENSITY
REVEAL[R], START[TM] BRAND
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
740 LUMEN INITIAL INTENSITY
REVEAL[R], START[TM] BRAND