FLE15HBR30SWBX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15HBR30SWBX
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
4 PER CASE STANDARD PACKAGE
15 W WATTAGE
R30 REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
APPLICATION INDOOR FLOODLIGHT
GE Lighting
Done
Datasheet
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
4 PER CASE STANDARD PACKAGE
15 W WATTAGE
R30 REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
APPLICATION INDOOR FLOODLIGHT
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
4 PER CASE STANDARD PACKAGE
15 W WATTAGE
R30 REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
APPLICATION INDOOR FLOODLIGHT