FLE15HB19/2/SWCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15HB19/2/SWCD
Description
5.4 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
799.5 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 2.375 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
799.5 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 2.375 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
5.4 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
15 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
799.5 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 2.375 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE