FLE15DMR30ES/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15DMR30ES/BX
Description
5.4 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 3.75 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH WHITE
PRIMARY APPLICATION INDOOR FLOODLIGHT
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 3.75 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH WHITE
PRIMARY APPLICATION INDOOR FLOODLIGHT
5.4 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
R30 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 3.75 INCH DIA
BULB MATERIAL SOFT GLASS
BULB FINISH WHITE
PRIMARY APPLICATION INDOOR FLOODLIGHT