FLE15/2/R30/D/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15/2/R30/D/CD
Description
5.3 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
DAYLIGHT, REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
650 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.3 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
DAYLIGHT, REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
650 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.3 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
DAYLIGHT, REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
650 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT