FLE15/2/G25XL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15/2/G25XL
Description
4.6 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT, MERCURY CONTENT 3.5 MG
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
4.6 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT, MERCURY CONTENT 3.5 MG
BULB FINISH SOFT WHITE
4.6 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT, MERCURY CONTENT 3.5 MG
BULB FINISH SOFT WHITE
4.6 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT, MERCURY CONTENT 3.5 MG