FLE15/2/A19XL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15/2/A19XL
Description
4.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB FINISH SOFT WHITE
GE Lighting
Done
Datasheet
Description
4.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB FINISH SOFT WHITE
4.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB FINISH SOFT WHITE