FLE15/2/A19XL/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE15/2/A19XL/CD
Description
4.6 INCH OVERALL LENGTH
4.6 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
825 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
APPROVAL CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.6 INCH OVERALL LENGTH
4.6 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
825 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
APPROVAL CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
4.6 INCH OVERALL LENGTH
4.6 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
15 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
825 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
APPROVAL CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V