FLE14HT3/2DM/BX-120 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE14HT3/2DM/BX-120
Description
4.8 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE
4.8 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE