FLE14HT3/2/841 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE14HT3/2/841
Description
10 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
4100
950 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
GE Lighting
Done
Datasheet
Description
10 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
4100
950 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
10 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R30 SHAPE DESIGNATION
4100
950 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT