FLE14HT3/2/827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE14HT3/2/827
Description
10 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
950 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
GE Lighting
Done
Datasheet
Description
10 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
950 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
10 STANDARD PACKAGE
14 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
950 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT