FLE14/2TC16SW/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE14/2TC16SW/CD
Description
5 INCH OVERALL LENGTH
5 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
14 W WATTAGE
BULLET STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
TC16 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
750 INITIAL INTENSITY IN LUMEN
ENERGY SMART[R] BRAND
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
5 INCH OVERALL LENGTH
5 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
14 W WATTAGE
BULLET STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
TC16 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
750 INITIAL INTENSITY IN LUMEN
ENERGY SMART[R] BRAND
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
5 INCH OVERALL LENGTH
5 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
14 W WATTAGE
BULLET STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
TC16 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
750 INITIAL INTENSITY IN LUMEN
ENERGY SMART[R] BRAND
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V