FLE14/2TC16BUGCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE14/2TC16BUGCD
Description
5.2 INCH OVERALL LENGTH
5.2 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
BUG YELLOW POST LIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
TC14 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
520 LUMEN INITIAL INTENSITY
520 INITIAL INTENSITY IN LUMEN
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
5.2 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
BUG YELLOW POST LIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
TC14 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
520 LUMEN INITIAL INTENSITY
520 INITIAL INTENSITY IN LUMEN
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
5.2 INCH OVERALL LENGTH
5.2 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
BUG YELLOW POST LIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
TC14 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
520 LUMEN INITIAL INTENSITY
520 INITIAL INTENSITY IN LUMEN
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V