FLE14/2/TC16/BUG 47464 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE14/2/TC16/BUG 47464
Description
5 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
14 W WATTAGE
BUG YELLOW POST LIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
TC16 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.22 AMPERE
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
GE Lighting
Done
Datasheet
Description
5 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
14 W WATTAGE
BUG YELLOW POST LIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
TC16 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.22 AMPERE
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
5 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
14 W WATTAGE
BUG YELLOW POST LIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
TC16 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.22 AMPERE
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL