FLE13HT3/2/SWBX3 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT3/2/SWBX3
Description
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
4 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
GE Lighting
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
4 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
4.7 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
4 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT