FLE13HT3/2/SW5PK -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT3/2/SW5PK
Description
4.8 INCH OVERALL LENGTH
4.8 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
5 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
799.5 LUMEN INITIAL INTENSITY
799.5 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
BULB FINISH SOFT WHITE
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
4.8 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
5 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
799.5 LUMEN INITIAL INTENSITY
799.5 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
BULB FINISH SOFT WHITE
POWER FACTOR 0.6
VOLTAGE RATING 120 V
4.8 INCH OVERALL LENGTH
4.8 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
5 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
799.5 LUMEN INITIAL INTENSITY
799.5 INITIAL INTENSITY IN LUMEN
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
BULB FINISH SOFT WHITE
POWER FACTOR 0.6
VOLTAGE RATING 120 V