FLE13HT3/2/SW/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT3/2/SW/CD
Description
4.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.18 AMPERE
TOTAL HARMONIC DISTORTION 120 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.18 AMPERE
TOTAL HARMONIC DISTORTION 120 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.18 AMPERE
TOTAL HARMONIC DISTORTION 120 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BALLASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.18 AMPERE
TOTAL HARMONIC DISTORTION 120 PERCENT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT