FLE13HT3/2/SW/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT3/2/SW/BX
Description
4.9 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
10 PER CASE STANDARD PACKAGE
13 W WATTAGE
T3 SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T14 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.6
MERCURY CONTENT 3 MILLIGRAM
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY
GE Lighting
Done
Datasheet
Description
4.9 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
10 PER CASE STANDARD PACKAGE
13 W WATTAGE
T3 SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T14 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.6
MERCURY CONTENT 3 MILLIGRAM
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY
4.9 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
10 PER CASE STANDARD PACKAGE
13 W WATTAGE
T3 SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T14 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.6
MERCURY CONTENT 3 MILLIGRAM
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY