FLE13HT3/2/GREEN -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT3/2/GREEN
Description
4.9 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
60 W INCANDESCENT EQUIVALENT
DIAMETER 0.37 INCH
BULB MATERIAL SOFT GLASS
BULB COLOR GREEN
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION PARTY LIGHT FIXTURE
GE Lighting
Done
Datasheet
Description
4.9 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
60 W INCANDESCENT EQUIVALENT
DIAMETER 0.37 INCH
BULB MATERIAL SOFT GLASS
BULB COLOR GREEN
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION PARTY LIGHT FIXTURE
4.9 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
60 W INCANDESCENT EQUIVALENT
DIAMETER 0.37 INCH
BULB MATERIAL SOFT GLASS
BULB COLOR GREEN
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION PARTY LIGHT FIXTURE