FLE13HT3/2/827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT3/2/827
Description
4.8 INCH OVERALL LENGTH
ELECTRONIC, INTEGRAL BALLAST TYPE
10 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
825.5 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DIAMETER 0.37 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
ELECTRONIC, INTEGRAL BALLAST TYPE
10 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
825.5 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DIAMETER 0.37 INCH
BULB MATERIAL SOFT GLASS
4.8 INCH OVERALL LENGTH
ELECTRONIC, INTEGRAL BALLAST TYPE
10 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
825.5 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DIAMETER 0.37 INCH
BULB MATERIAL SOFT GLASS