FLE13HT2/6H/D/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT2/6H/D/CD
Description
3.8 INCH OVERALL LENGTH
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND
GE Lighting
Done
Datasheet
Description
3.8 INCH OVERALL LENGTH
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND
3.8 INCH OVERALL LENGTH
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
SPIRAL[R] BRAND