FLE13HT2/2CAND2P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT2/2CAND2P
Description
4.3 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E12 CANDELABRA SCREW BASE TYPE
8000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
850 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.25 INCH DIA
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
4.3 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E12 CANDELABRA SCREW BASE TYPE
8000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
850 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.25 INCH DIA
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB MATERIAL SOFT GLASS
4.3 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E12 CANDELABRA SCREW BASE TYPE
8000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
850 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.25 INCH DIA
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB MATERIAL SOFT GLASS